Microchip Technology, Inc. Interface - Interface - Telecom - ZL38002QDG1 ZL38002QDG1

Description
Manufacturer: Microchip Technology Win Source Part Number: 1282922-ZL38002QDG1 Packaging: Tray Mounting Style: SMD Function: Echo Cancellation Interface: Serial Supply Current: 20mA Categories: Integrated Circuits Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.zarlink.com Manufacturer Package: 48-TQFP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Power (W): 90mW
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1282922-ZL38002QDG1 Packaging: Tray Mounting Style: SMD Function: Echo Cancellation Interface: Serial Supply Current: 20mA Categories: Integrated Circuits Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.zarlink.com Manufacturer Package: 48-TQFP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Power (W): 90mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ZL38002QDG1 - 1282922-ZL38002QDG1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ZL38002QDG1
1282922-ZL38002QDG1
Interface - Interface - Telecom - ZL38002QDG1 1282922-ZL38002QDG1
Manufacturer: Microchip Technology Win Source Part Number: 1282922-ZL38002QDG1 Packaging: Tray Mounting Style: SMD Function: Echo Cancellation Interface: Serial Supply Current: 20mA Categories: Integrated Circuits Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.zarlink.com Manufacturer Package: 48-TQFP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Power (W): 90mW

Manufacturer: Microchip Technology
Win Source Part Number: 1282922-ZL38002QDG1
Packaging: Tray
Mounting Style: SMD
Function: Echo Cancellation
Interface: Serial
Supply Current: 20mA
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.zarlink.com
Manufacturer Package: 48-TQFP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Power (W): 90mW

Buy Now
Singapore, Singapore
Interface Transceiver IC
702-ZL38002QDG1
Interface Transceiver IC 702-ZL38002QDG1
IC TELECOM INTERFACE 48TQFP Product overview: ZL38002QDG1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL38002QDG1 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 48TQFP Product overview: ZL38002QDG1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL38002QDG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - ZL38002QDG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Echo Cancellation 48-TQFP (7x7)

Telecom IC Echo Cancellation 48-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - ZL38002QDG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
ZL38002QDG1
Integrated Circuits (ICs) - Interface - Telecom ZL38002QDG1
IC TELECOM INTERFACE 48TQFP

IC TELECOM INTERFACE 48TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1282922-ZL38002QDG1 702-ZL38002QDG1 ZL38002QDG1 ZL38002QDG1
Product Name Interface - Interface - Telecom - ZL38002QDG1 Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 2.7V ~ 3.6V Other; 2.7V ~ 3.6V 3.6V; Other; 2.7V ~ 3.6V 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - AD7569JN - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-PDIP
View Details
Line Interface ICs - 1899660P - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 752-A5366CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Package Type DIP
View Details
7 suppliers