IC TELECOM INTERFACE 48TQFP Product overview: ZL38001QDG1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ZL38001QDG1 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 904274-ZL38001QDG1
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Telecom Circuit 48-TQFP
Package: Tray
Package: 48-TQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Telecom IC Telecom Circuit 48-TQFP
IC TELECOM INTERFACE 48TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-ZL38001QDG1 | 904274-ZL38001QDG1 | ZL38001QDG1 | ZL38001QDG1 |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - ZL38001QDG1 | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface |