2:8 Ultra Low Power, Low Jitter Clock Generator 48-VQFN -40 to 85
Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad
Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad
Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad
Low Jitter Clock Generator, 8-Out, 800MHz, VQFN Product overview: CDCM6208V2RGZR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 800MHz, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCM6208V2RGZR can be used for catalog matching and distributor lookup.
Win Source Part Number: 970951-CDCM6208V2RGZ
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Generator
Package: Tape & Reel
Frequency - Max: 800MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: CML, LVCMOS, LVDS, LVPECL, Crystal
Output: CML, HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.465V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISCDCM6208V2RGZR
Base Product Number: CDCM6208
Clock Generator IC 800MHz 1 48-VFQFN Exposed Pad
IC CLOCK GENERATOR 48VQFN
IC CLK GEN 2:8 LOW JITTER 48VQFN
IC CLK GEN 2:8 LOW JITTER 48VQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCM6208V2RGZR | 296-36575-2-ND | 728-CDCM6208V2RGZR | 970951-CDCM6208V2RGZR | CDCM6208V2RGZR | CDCM6208V2RGZR | CDCM6208V2RGZR | CDCM6208V2RGZR |
| Product Name | CDCM6208 2:8 Ultra Low Power, Low Jitter Clock Generator | Clock Generators, PLLs, Frequency Synthesizers | 800MHz VQFN Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | CML | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | CML, HCSL, LVCMOS, LVDS, LVPECL | ||
| Package Type | VQFN | Surface Mount; 48-VFQFN Exposed Pad | Tape and Reel | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Frequency | 800 MHz | 800 MHz | 800 MHz | 800 MHz | 800 MHz | 800 MHz | 800 MHz | 800 MHz |