The ZL30152 Universal Clock Translator, part of Microsemi's ClockCenter platform of Synchronous Clock devices, delivers industry leading synchronization performance for high-speed complex applications. The highly integrated and programmable solution provides translation from any input reference frequency to any output clock frequency with jitter performance that can directly drive 10 G PHY devices. The ZL30152 accepts 2 single ended or differential input references and generates 6 high performance programmable clock outputs. The highly integrated solution allows designers to replace multiple components with a single chip, simplifying design and reducing component count and power.
Additional Features
Programmable synthesizers generate any clockrate from 1 kHz to 750 MHz
Precision synthesizers generate clocks with jitter below 0.7 ps RMS for 10 G PHYs
Programmable digital PLL synchronize to any clockrate from 1 kHz to 750 MHz
Flexible two-stage architecture translates between arbitrary data rates, line coding rates and FEC rates
Digital PLL filter jitter from 14 Hz, 28 Hz, 56 Hz, 112 Hz, 224 Hz, 448 Hz or 896 Hz
Automatic hitless reference switching and digital holdover on reference fail
Two reference inputs configurable as single ended or differential
Four LVPECL outputs and two LVCMOS outputs
Operates from a single crystal resonator or clock oscillator
Customer defined default device configuration, including input/output frequencies, is available via OTP(One Time Programmable) memory
Dynamically configurable via SPI/I2C
Applications/Uses
- Clock Generation for Physical Line Interface:
- SONET/SDH, OC-192/OC-48
- SONET/SDH with FEC
- 10G Base X, R and W
- 100 BaseX, GE, Fibre channel
- Clock Generation and Distribution for back plane Interface:
- TDM, Telecom Bus, Utopia, SBI
- Rapid-IO, PCI-Express, serial MII, Star Fabric, XAUI
The ZL30152 Universal Clock Translator, part of Microsemi's ClockCenter platform of Synchronous Clock devices, delivers industry leading synchronization performance for high-speed complex applications. The highly integrated and programmable solution provides translation from any input reference frequency to any output clock frequency with jitter performance that can directly drive 10 G PHY devices.
The ZL30152 accepts 2 single ended or differential input references and generates 6 high performance programmable clock outputs. The highly integrated solution allows designers to replace multiple components with a single chip, simplifying design and reducing component count and power.
Additional Features
- Programmable synthesizers generate any clockrate from 1 kHz to 750 MHz
- Precision synthesizers generate clocks with jitter below 0.7 ps RMS for 10 G PHYs
- Programmable digital PLL synchronize to any clockrate from 1 kHz to 750 MHz
- Flexible two-stage architecture translates between arbitrary data rates, line coding rates and FEC rates
- Digital PLL filter jitter from 14 Hz, 28 Hz, 56 Hz, 112 Hz, 224 Hz, 448 Hz or 896 Hz
- Automatic hitless reference switching and digital holdover on reference fail
- Two reference inputs configurable as single ended or differential
- Four LVPECL outputs and two LVCMOS outputs
- Operates from a single crystal resonator or clock oscillator
- Customer defined default device configuration, including input/output frequencies, is available via OTP(One Time Programmable) memory
- Dynamically configurable via SPI/I2C
- Applications/Uses
- - Clock Generation for Physical Line Interface:
- - SONET/SDH, OC-192/OC-48
- - SONET/SDH with FEC
- - 10G Base X, R and W
- - 100 BaseX, GE, Fibre channel
- - Clock Generation and Distribution for back plane Interface:
- - TDM, Telecom Bus, Utopia, SBI
- - Rapid-IO, PCI-Express, serial MII, Star Fabric, XAUI