Click here for secure documentation
The ZL30363 is a IEEE 1588 and Synchronous Ethernet packet dual channel clock network synchronizer combining two DPLLs / NCOs with three programmable synthesizers. It is capable of accepting and generating any frequency from 1Hz to 750MHz on up to eleven input references and up to sixteen output clocks. Additional Features
Two independent clock channels
Frequency and Phase Sync over Packet Networks
Frequency accuracy performance for WCDMA-FDD, GSM, LTE-FDD and femtocell applications
Frequency performance for ITU-T G.823 and G.824 synchronization interface, as well as G.8261 PNT PEC and CES interfaces
Phase Synchronization performance for WCDMA-TDD, Mobile WiMAX, TD-SCDMA and CDMA2000 applications
Client holdover and reference switching between multiple Servers
Physical Layer Equipment Clocks Synchronization
ITU-T G.8262 for SyncE EEC option 1 & 2
ITU-T G.813 for SONET/SDH SEC option 1 & 2
Telcordia GR-1244 & GR-253 Stratum 3 & SMC
Support for G.781 SETS
Any input clock rate from 1 Hz to 750 MHz
Automatic hitless reference switching and digital holdover on reference fail
Flexible two-stage architecture translates between arbitrary data, line coding and FEC rates
Programmable bandwidth from 0.1 mHz up to 1 kHz
Four programmable synthesizers
Any output clock rate from 1Hz to 750MHz
Output jitter below 660fs RMS
Up to four unique customer defined default configurations, including input/output frequencies, are available via OTP (One Time Programmable) memory
Easy configuration and dynamic programming via SPI/I2C
Operates from a single crystal resonator or clock oscillator
Typical Applications / Uses
ITU-T G.8262 System Timing Cards which support 1 GbE and 10 GbE interfaces
Telcordia GR-253 Carrier Grade SONET/SDH Stratum 3 System Timing Cards
System Timing Cards which supports ITU-T G.781 SETS (SDH Equipment Timing Source)
Integrated basestation Network Interface clock providing reference for air interface for GSM, WCDMA, LTE and WiMAX macrocell and small cells
Mobile Backhaul NID, edge router or access aggregation node
EPON/GE-PON & GPON OLT
EPON/GE-PON & GPON ONU/OLT
DSLAM and RT-DSLAM
10 Gigabit line cards
Synchronous Ethernet, 10 GBASE-R and 10 GBASE-W
SONET/SDH, Fibre Channel, XAUI
Click here for secure documentation
The ZL30363 is a IEEE 1588 and Synchronous Ethernet packet dual channel clock network synchronizer combining two DPLLs / NCOs with three programmable synthesizers. It is capable of accepting and generating any frequency from 1Hz to 750MHz on up to eleven input references and up to sixteen output clocks. Additional Features
- Two independent clock channels
- Frequency and Phase Sync over Packet Networks
- Frequency accuracy performance for WCDMA-FDD, GSM, LTE-FDD and femtocell applications
- Frequency performance for ITU-T G.823 and G.824 synchronization interface, as well as G.8261 PNT PEC and CES interfaces
- Phase Synchronization performance for WCDMA-TDD, Mobile WiMAX, TD-SCDMA and CDMA2000 applications
- Client holdover and reference switching between multiple Servers
- Physical Layer Equipment Clocks Synchronization
- ITU-T G.8262 for SyncE EEC option 1 & 2
- ITU-T G.813 for SONET/SDH SEC option 1 & 2
- Telcordia GR-1244 & GR-253 Stratum 3 & SMC
- Support for G.781 SETS
- Any input clock rate from 1 Hz to 750 MHz
- Automatic hitless reference switching and digital holdover on reference fail
- Flexible two-stage architecture translates between arbitrary data, line coding and FEC rates
- Programmable bandwidth from 0.1 mHz up to 1 kHz
- Four programmable synthesizers
- Any output clock rate from 1Hz to 750MHz
- Output jitter below 660fs RMS
- Up to four unique customer defined default configurations, including input/output frequencies, are available via OTP (One Time Programmable) memory
- Easy configuration and dynamic programming via SPI/I2C
- Operates from a single crystal resonator or clock oscillator
- Typical Applications / Uses
- ITU-T G.8262 System Timing Cards which support 1 GbE and 10 GbE interfaces
- Telcordia GR-253 Carrier Grade SONET/SDH Stratum 3 System Timing Cards
- System Timing Cards which supports ITU-T G.781 SETS (SDH Equipment Timing Source)
- Integrated basestation Network Interface clock providing reference for air interface for GSM, WCDMA, LTE and WiMAX macrocell and small cells
- Mobile Backhaul NID, edge router or access aggregation node
- EPON/GE-PON & GPON OLT
- EPON/GE-PON & GPON ONU/OLT
- DSLAM and RT-DSLAM
- 10 Gigabit line cards
- Synchronous Ethernet, 10 GBASE-R and 10 GBASE-W
- SONET/SDH, Fibre Channel, XAUI