Microchip Technology, Inc. 300MHZ Embedded Microcontroller MCU WIN867M6NHEI-300A1

Description
WP2 86M67 300MHZ,LF BALLS,PBFBUM Product overview: WIN867M6NHEI-300A1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 300MHZ, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-WIN867M6NHEI-300 A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
WP2 86M67 300MHZ,LF BALLS,PBFBUM Product overview: WIN867M6NHEI-300A1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 300MHZ, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-WIN867M6NHEI-300 A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300MHZ Embedded Microcontroller MCU - 769-WIN867M6NHEI-300A1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MHZ Embedded Microcontroller MCU
769-WIN867M6NHEI-300A1
300MHZ Embedded Microcontroller MCU 769-WIN867M6NHEI-300A1
WP2 86M67 300MHZ,LF BALLS,PBFBUM Product overview: WIN867M6NHEI-300A1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 300MHZ, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-WIN867M6NHEI-300 A1 can be used for catalog matching and distributor lookup.

WP2 86M67 300MHZ,LF BALLS,PBFBUM Product overview: WIN867M6NHEI-300A1 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 300MHZ, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-WIN867M6NHEI-300A1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1016989-WIN867M6NHEI-300A1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1016989-WIN867M6NHEI-300A1
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1016989-WIN867M6NHEI-300A1
Win Source Part Number: 1016989-WIN867M6NHEI -300A1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Core Processor: MIPS32® 24Kc™ Package: Tray Applications: Network Processor Standard Package: 24 Interface: Ethernet, PCI, SPI, USB Fake Threat In the Open Market: 48 pct. HTSUS: 0000.00.0000 Mfr: Microchip Technology Base Product Number: WIN867

Win Source Part Number: 1016989-WIN867M6NHEI-300A1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Core Processor: MIPS32® 24Kc™
Package: Tray
Applications: Network Processor
Standard Package: 24
Interface: Ethernet, PCI, SPI, USB
Fake Threat In the Open Market: 48 pct.
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Base Product Number: WIN867

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - WIN867M6NHEI-300A1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
WIN867M6NHEI-300A1
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific WIN867M6NHEI-300A1
WP2 86M67 300MHZ,LF BALLS,PBFBUM

WP2 86M67 300MHZ,LF BALLS,PBFBUM

Supplier's Site
Application Specific Microcontrollers - WIN867M6NHEI-300A1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
WIN867M6NHEI-300A1
Application Specific Microcontrollers WIN867M6NHEI-300A1
WP2 86M67 300MHZ,LF BALLS,PBFBUM

WP2 86M67 300MHZ,LF BALLS,PBFBUM

Buy Now
Embedded - Microcontrollers - Application Specific - WIN867M6NHEI-300A1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
WIN867M6NHEI-300A1
Embedded - Microcontrollers - Application Specific WIN867M6NHEI-300A1
WP2 86M67 300MHZ,LF BALLS,PBFBUM

WP2 86M67 300MHZ,LF BALLS,PBFBUM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769-WIN867M6NHEI-300A1 1016989-WIN867M6NHEI-300A1 WIN867M6NHEI-300A1 WIN867M6NHEI-300A1 WIN867M6NHEI-300A1
Product Name 300MHZ Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific
Serial Interface Ethernet, PCI, SPI, USB SPI; USB; Ethernet, PCI, SPI, USB SPI; USB; Ethernet, PCI, SPI, USB
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details