Microchip Technology, Inc. Crystals VXM7-9043-24M0000000TR

Description
3225 XTAL 24.000MHZ, 10/10/0/70C
Request a Quote Datasheet
Description
3225 XTAL 24.000MHZ, 10/10/0/70C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 150-VXM7-9043-24M0000000TRDKR-ND - DigiKey
Thief River Falls, MN, United States
3225 XTAL 24.000MHZ, 10/10/0/70C

3225 XTAL 24.000MHZ, 10/10/0/70C

Buy Now Datasheet
Crystals - 150-VXM7-9043-24M0000000TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 150-VXM7-9043-24M0000000TRCT-ND - DigiKey
Thief River Falls, MN, United States
3225 XTAL 24.000MHZ, 10/10/0/70C

3225 XTAL 24.000MHZ, 10/10/0/70C

Buy Now Datasheet
3225 XTAL 24.000MHZ, 10/10/0/70C

3225 XTAL 24.000MHZ, 10/10/0/70C

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 150-VXM7-9043-24M0000000TRDKR-ND VXM7-9043-24M0000000TR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-8-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
2 Pin Crystal CAA - CAA-12.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details