Microchip Technology, Inc. Crystals VXM7-1148-50M0000000

Description
50MHz ±20ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz ±20ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 150-VXM7-1148-50M0000000-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±20ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

50MHz ±20ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
FUNDAMENTAL AT CUT, -40/85, STAB

FUNDAMENTAL AT CUT, -40/85, STAB

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 150-VXM7-1148-50M0000000-ND VXM7-1148-50M0000000
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-20A - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Oscillators - 8136214P - RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details