Microchip Technology, Inc. Crystals VXM2-1D4-25M0000000

Description
SMT XTAL +/-15PPM
Description
SMT XTAL +/-15PPM

Suppliers

Company
Product
Description
Supplier Links
SMT XTAL +/-15PPM

SMT XTAL +/-15PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Crystals
Product Number VXM2-1D4-25M0000000
Product Name Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-S-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Oscillators - 7960561 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details