MICROCHIP TECHNOLOGY, INC.
VXA1-1B4-14M0000000TR -- CRYSTALS
Microchip Technology, Inc.
Crystals
VXA1-1B4-14M0000000TR
Description
VXA1-1B4-14M0000000T
R
-
Acme Chip Technology Co., Limited
Description
VXA1-1B4-14M0000000T
R
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
VXA1-1B4-14M0000000TR |
|
Product Name
|
Crystals |
|
Package / Form Factor
|
Through Hole
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
6 MHz
View Details
4 suppliers
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; CA4
Frequency
20 MHz
Load Capacitance
22 pF
View Details
Package / Form Factor
2-SMD, No Lead
Frequency
0.0328 MHz
Frequency Tolerance
20 %
View Details
3 suppliers
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
40 MHz
Frequency Stability
10 ppm
View Details