Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators VTC4-B01E-25M0000000

Description
Win Source Part Number: 1349918-VTC4-B01E-25 M0000000 Category: Crystals, Oscillators, Resonators - Oscillators Series: * Package: Tape & Reel Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology
Request a Quote Datasheet
Description
Win Source Part Number: 1349918-VTC4-B01E-25 M0000000 Category: Crystals, Oscillators, Resonators - Oscillators Series: * Package: Tape & Reel Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1349918-VTC4-B01E-25M0000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1349918-VTC4-B01E-25M0000000
Crystals, Oscillators, Resonators - Oscillators 1349918-VTC4-B01E-25M0000000
Win Source Part Number: 1349918-VTC4-B01E-25 M0000000 Category: Crystals, Oscillators, Resonators - Oscillators Series: * Package: Tape & Reel Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology

Win Source Part Number: 1349918-VTC4-B01E-25M0000000
Category: Crystals, Oscillators, Resonators - Oscillators
Series: *
Package: Tape & Reel
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1349918-VTC4-B01E-25M0000000
Product Name Crystals, Oscillators, Resonators - Oscillators
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Oscillators - 863-510ACA125M000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Crystals, Oscillators, Resonators - Oscillators - 1198723-SIT1602AC-83-33E-24.000000Y - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 24 MHz
View Details