Win Source Part Number: 1198723-SIT1602AC-83
Category: Crystals, Oscillators, Resonators>Oscillato
Series: SiT1602
Type: XO (Standard)
Package: Bulk
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 24 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 4.5mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: 2156-SIT1602AC-83-33
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1198723-SIT1602AC-83-33E-24.000000Y |
| Product Name | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Frequency | 24 MHz |