Microchip Technology, Inc. Interface Transceiver IC VSC8658XHJ

Description
IC TELECOM INTERFACE 444BGA Product overview: VSC8658XHJ from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8658XHJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 444BGA Product overview: VSC8658XHJ from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8658XHJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-VSC8658XHJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC8658XHJ
Interface Transceiver IC 702-VSC8658XHJ
IC TELECOM INTERFACE 444BGA Product overview: VSC8658XHJ from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8658XHJ can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 444BGA Product overview: VSC8658XHJ from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8658XHJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - VSC8658XHJ - 903001-VSC8658XHJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC8658XHJ
903001-VSC8658XHJ
Interface - Interface - Telecom - VSC8658XHJ 903001-VSC8658XHJ
Manufacturer: Microchip Technology Win Source Part Number: 903001-VSC8658XHJ Features: Telecom IC Ethernet 444-BGA (27x27) Package: Tray Package: 444-BGA Exposed Pad Mounting: Surface Mount Family Name: VSC8658 Categories: Integrated Circuits (ICs) Case / Package: 444-BGA (27x27) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 903001-VSC8658XHJ
Features: Telecom IC Ethernet 444-BGA (27x27)
Package: Tray
Package: 444-BGA Exposed Pad
Mounting: Surface Mount
Family Name: VSC8658
Categories: Integrated Circuits (ICs)
Case / Package: 444-BGA (27x27)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Telecom - VSC8658XHJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
VSC8658XHJ
Telecom VSC8658XHJ
Telecom IC Ethernet 444-BGA (27x27)

Telecom IC Ethernet 444-BGA (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - VSC8658XHJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC8658XHJ
Integrated Circuits (ICs) - Interface - Telecom VSC8658XHJ
IC TELECOM INTERFACE 444BGA

IC TELECOM INTERFACE 444BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-VSC8658XHJ 903001-VSC8658XHJ VSC8658XHJ VSC8658XHJ
Product Name Interface Transceiver IC Interface - Interface - Telecom - VSC8658XHJ Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Data Rate 1.25E6 kbps
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - AD7669JR - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type SOIC; 28-SOIC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GW,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501M2A - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers