IC TELECOM INTERFACE 256BGA Product overview: VSC8582XKS-11 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8582XKS-11 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 938857-VSC8582XKS-11
Operating Temperature Range: -40°C ~ 125°C
Features: Telecom IC Ethernet 256-PBGA (17x17)
Package: 256-BGA
Package: Tray
Mounting: Surface Mount
Family Name: VSC8582
Categories: Integrated Circuits (ICs)
Case / Package: 256-PBGA (17x17)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8542.39.0001
Telecom IC Ethernet 256-PBGA (17x17)
IC TELECOM INTERFACE 256BGA
IC TELECOM INTERFACE 256BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-VSC8582XKS-11 | 938857-VSC8582XKS-11 | VSC8582XKS-11 | VSC8582XKS-11 | VSC8582XKS-11 |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - VSC8582XKS-11 | Telecom | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface | |||
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 1V | Other; 1V | Other; 1V | Other | |
| Data Rate | 10000 to 1.00E6 kbps |