Microchip Technology, Inc. Interface - Interface - Telecom - VSC8575XKS-11 VSC8575XKS-11

Description
Manufacturer: Microchip Technology Win Source Part Number: 938856-VSC8575XKS-11 Features: Telecom IC 256-PBGA (17x17) Package: Tray Package: 256-BGA Mounting: Surface Mount Family Name: VSC8575 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (17x17) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 938856-VSC8575XKS-11 Features: Telecom IC 256-PBGA (17x17) Package: Tray Package: 256-BGA Mounting: Surface Mount Family Name: VSC8575 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (17x17) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - VSC8575XKS-11 - 938856-VSC8575XKS-11 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC8575XKS-11
938856-VSC8575XKS-11
Interface - Interface - Telecom - VSC8575XKS-11 938856-VSC8575XKS-11
Manufacturer: Microchip Technology Win Source Part Number: 938856-VSC8575XKS-11 Features: Telecom IC 256-PBGA (17x17) Package: Tray Package: 256-BGA Mounting: Surface Mount Family Name: VSC8575 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (17x17) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 41 Weeks HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 938856-VSC8575XKS-11
Features: Telecom IC 256-PBGA (17x17)
Package: Tray
Package: 256-BGA
Mounting: Surface Mount
Family Name: VSC8575
Categories: Integrated Circuits (ICs)
Case / Package: 256-PBGA (17x17)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 41 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
702-VSC8575XKS-11
Interface Transceiver IC 702-VSC8575XKS-11
IC TELECOM INTERFACE 256BGA Product overview: VSC8575XKS-11 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8575XKS-11 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 256BGA Product overview: VSC8575XKS-11 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8575XKS-11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - VSC8575XKS-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Ethernet 256-PBGA (17x17)

Telecom IC Ethernet 256-PBGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - VSC8575XKS-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC8575XKS-11
Integrated Circuits (ICs) - Interface - Telecom VSC8575XKS-11
IC TELECOM INTERFACE 256BGA

IC TELECOM INTERFACE 256BGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 938856-VSC8575XKS-11 702-VSC8575XKS-11 VSC8575XKS-11 VSC8575XKS-11
Product Name Interface - Interface - Telecom - VSC8575XKS-11 Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Package Type BGA; 256-PBGA (17x17) Tray BGA; 256-BGA BGA
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 1V Other; 1V Other
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899734 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BNSR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.209\", 5.30mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GV,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
Interface Transceiver IC - 702-SI32171-C-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
6 suppliers