Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Telecom VSC8574XKS-02

Description
Manufacturer: Microchip Technology Win Source Part Number: 1322015-VSC8574XKS-0 2 Category: Integrated Circuits (ICs)>Interface>Tele com Packaging: Tray Number of Circuits: 4 Standard Package: 90 Mounting: Surface Mount Function: Ethernet Interface: GMII, SerDes, TBI Voltage - Supply: 1V, 2.5V Supplier Device Package: 256-PBGA (17x17) Case / Package: 256-BGA ECCN: 5A991B1 Fake Threat In the Open Market: 83 MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Base Product Number: VSC8574 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1322015-VSC8574XKS-0 2 Category: Integrated Circuits (ICs)>Interface>Tele com Packaging: Tray Number of Circuits: 4 Standard Package: 90 Mounting: Surface Mount Function: Ethernet Interface: GMII, SerDes, TBI Voltage - Supply: 1V, 2.5V Supplier Device Package: 256-PBGA (17x17) Case / Package: 256-BGA ECCN: 5A991B1 Fake Threat In the Open Market: 83 MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Base Product Number: VSC8574 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1322015-VSC8574XKS-02 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1322015-VSC8574XKS-02
Integrated Circuits (ICs) - Interface - Telecom 1322015-VSC8574XKS-02
Manufacturer: Microchip Technology Win Source Part Number: 1322015-VSC8574XKS-0 2 Category: Integrated Circuits (ICs)>Interface>Tele com Packaging: Tray Number of Circuits: 4 Standard Package: 90 Mounting: Surface Mount Function: Ethernet Interface: GMII, SerDes, TBI Voltage - Supply: 1V, 2.5V Supplier Device Package: 256-PBGA (17x17) Case / Package: 256-BGA ECCN: 5A991B1 Fake Threat In the Open Market: 83 MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Base Product Number: VSC8574 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322015-VSC8574XKS-02
Category: Integrated Circuits (ICs)>Interface>Telecom
Packaging: Tray
Number of Circuits: 4
Standard Package: 90
Mounting: Surface Mount
Function: Ethernet
Interface: GMII, SerDes, TBI
Voltage - Supply: 1V, 2.5V
Supplier Device Package: 256-PBGA (17x17)
Case / Package: 256-BGA
ECCN: 5A991B1
Fake Threat In the Open Market: 83
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Base Product Number: VSC8574
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
702-VSC8574XKS-02
Interface Transceiver IC 702-VSC8574XKS-02
IC TELECOM INTERFACE 256BGA Product overview: VSC8574XKS-02 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8574XKS-02 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 256BGA Product overview: VSC8574XKS-02 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8574XKS-02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - VSC8574XKS-02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC8574XKS-02
Integrated Circuits (ICs) - Interface - Telecom VSC8574XKS-02
IC TELECOM INTERFACE 256BGA

IC TELECOM INTERFACE 256BGA

Supplier's Site
Telecom - VSC8574XKS-02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Ethernet 256-PBGA (17x17)

Telecom IC Ethernet 256-PBGA (17x17)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1322015-VSC8574XKS-02 702-VSC8574XKS-02 VSC8574XKS-02 VSC8574XKS-02
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 1V~ 2.5V Other; 1V, 2.5V Other Other; 1V, 2.5V
Package Type BGA; 256-BGA Tray BGA BGA; 256-BGA
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1914267 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transceiver; Transmitter
Features RoHS
View Details
AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004MFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4052DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SSOP (0.209\", 5.30mm Width)
View Details