Microchip Technology, Inc. Quad Interface Transceiver IC VSC8574XKS-01

Description
IC TELECOM INTERFACE QUAD Product overview: VSC8574XKS-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8574XKS-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE QUAD Product overview: VSC8574XKS-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8574XKS-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad Interface Transceiver IC
702-VSC8574XKS-01
Quad Interface Transceiver IC 702-VSC8574XKS-01
IC TELECOM INTERFACE QUAD Product overview: VSC8574XKS-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8574XKS-01 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE QUAD Product overview: VSC8574XKS-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8574XKS-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - VSC8574XKS-01 - 903000-VSC8574XKS-01 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC8574XKS-01
903000-VSC8574XKS-01
Interface - Interface - Telecom - VSC8574XKS-01 903000-VSC8574XKS-01
Manufacturer: Microchip Technology Win Source Part Number: 903000-VSC8574XKS-01 Features: Telecom IC Ethernet 256-PBGA (17x17) Package: Tray Package: 256-BGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (17x17) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 903000-VSC8574XKS-01
Features: Telecom IC Ethernet 256-PBGA (17x17)
Package: Tray
Package: 256-BGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 256-PBGA (17x17)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Telecom - VSC8574XKS-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Ethernet 256-PBGA (17x17)

Telecom IC Ethernet 256-PBGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - VSC8574XKS-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC8574XKS-01
Integrated Circuits (ICs) - Interface - Telecom VSC8574XKS-01
IC TELECOM INTERFACE QUAD

IC TELECOM INTERFACE QUAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-VSC8574XKS-01 903000-VSC8574XKS-01 VSC8574XKS-01 VSC8574XKS-01
Product Name Quad Interface Transceiver IC Interface - Interface - Telecom - VSC8574XKS-01 Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 1V, 2.5V Other; 1V, 2.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923298P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4052M96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC4066BQ-Q100X - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-VFQFN Exposed Pad
View Details