Microchip Technology, Inc. Interface Transceiver IC VSC8572XKS-05

Description
IC TELECOM INTERFACE 256BGA Product overview: VSC8572XKS-05 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8572XKS-05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 256BGA Product overview: VSC8572XKS-05 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8572XKS-05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-VSC8572XKS-05
Interface Transceiver IC 702-VSC8572XKS-05
IC TELECOM INTERFACE 256BGA Product overview: VSC8572XKS-05 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8572XKS-05 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 256BGA Product overview: VSC8572XKS-05 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8572XKS-05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - VSC8572XKS-05 - 902999-VSC8572XKS-05 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC8572XKS-05
902999-VSC8572XKS-05
Interface - Interface - Telecom - VSC8572XKS-05 902999-VSC8572XKS-05
Manufacturer: Microchip Technology Win Source Part Number: 902999-VSC8572XKS-05 Features: Telecom IC Ethernet 256-PBGA (17x17) Package: Tray Package: 256-BGA Mounting: Surface Mount Family Name: VSC8572 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (17x17) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 902999-VSC8572XKS-05
Features: Telecom IC Ethernet 256-PBGA (17x17)
Package: Tray
Package: 256-BGA
Mounting: Surface Mount
Family Name: VSC8572
Categories: Integrated Circuits (ICs)
Case / Package: 256-PBGA (17x17)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Telecom - VSC8572XKS-05 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Ethernet 256-PBGA (17x17)

Telecom IC Ethernet 256-PBGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - VSC8572XKS-05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC8572XKS-05
Integrated Circuits (ICs) - Interface - Telecom VSC8572XKS-05
IC TELECOM INTERFACE 256BGA

IC TELECOM INTERFACE 256BGA

Supplier's Site
IC TELECOM INTERFACE 256BGA

IC TELECOM INTERFACE 256BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-VSC8572XKS-05 902999-VSC8572XKS-05 VSC8572XKS-05 VSC8572XKS-05 VSC8572XKS-05
Product Name Interface Transceiver IC Interface - Interface - Telecom - VSC8572XKS-05 Telecom Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 1V, 2.5V Other; 1V, 2.5V Other Other; 1V, 2.5V
Data Rate 10000 to 1.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

9V Interface Transceiver IC - 752-A5348CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Controllers - 448-CY7C63310-SXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
2 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4211TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details