Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Telecom VSC8562XKS-11

Description
Win Source Part Number: 1117918-VSC8562XKS-1 1 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Standard Package: 90 Mounting: SMD (SMT) Package / Case: 256-BGA Supplier Device Package: 256-PBGA (17x17) Alternative Parts (Cross-Reference): VSC8562XKS11; ECCN: 5A991B1 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC8562
Request a Quote Datasheet
Description
Win Source Part Number: 1117918-VSC8562XKS-1 1 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Standard Package: 90 Mounting: SMD (SMT) Package / Case: 256-BGA Supplier Device Package: 256-PBGA (17x17) Alternative Parts (Cross-Reference): VSC8562XKS11; ECCN: 5A991B1 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC8562
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1117918-VSC8562XKS-11 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1117918-VSC8562XKS-11
Integrated Circuits (ICs) - Interface - Telecom 1117918-VSC8562XKS-11
Win Source Part Number: 1117918-VSC8562XKS-1 1 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Standard Package: 90 Mounting: SMD (SMT) Package / Case: 256-BGA Supplier Device Package: 256-PBGA (17x17) Alternative Parts (Cross-Reference): VSC8562XKS11; ECCN: 5A991B1 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC8562

Win Source Part Number: 1117918-VSC8562XKS-11
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Package / Case: 256-BGA
Supplier Device Package: 256-PBGA (17x17)
Alternative Parts (Cross-Reference): VSC8562XKS11;
ECCN: 5A991B1
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: VSC8562

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
702-VSC8562XKS-11
Interface Transceiver IC 702-VSC8562XKS-11
IC TELECOM INTERFACE 256BGA Product overview: VSC8562XKS-11 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8562XKS-11 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 256BGA Product overview: VSC8562XKS-11 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8562XKS-11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - VSC8562XKS-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC8562XKS-11
Integrated Circuits (ICs) - Interface - Telecom VSC8562XKS-11
IC TELECOM INTERFACE 256BGA

IC TELECOM INTERFACE 256BGA

Supplier's Site
Telecom - VSC8562XKS-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC 256-PBGA (17x17)

Telecom IC 256-PBGA (17x17)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1117918-VSC8562XKS-11 702-VSC8562XKS-11 VSC8562XKS-11 VSC8562XKS-11
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - AN983BX-BG-R-V1-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4053BTT,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
TLV320AIC3106-Q1 Automotive Catalog Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digit - 6PAIC3106IRGZRQ1 - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Interface Transceiver IC - 722-SI2415-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers