The VSC8552XKS-05 is a dual-port 10/100/1000BASE-T PHY designed for synchronous Ethernet applications. It supports various MAC interfaces including QSGMII, SGMII, and RGMII, making it versatile for different networking needs. The device operates within a temperature range of -40°C to 125°C, suitable for industrial applications. It is packaged in a lead-free, 256-pin plastic ball grid array (BGA) with dimensions of 17mm x 17mm and a pin pitch of 1mm. The VSC8552XKS-05 is optimized for low power consumption and offers advanced carrier Ethernet support, enhancing its utility in telecom and data communication systems.
IC TELECOM INTERFACE 256BGA Product overview: VSC8552XKS-05 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8552XKS-05 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1190448-VSC8552XKS-0
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Number of Circuits: 1
Standard Package: 90
Mounting: SMD (SMT)
Function: Ethernet
Voltage - Supply: 1V
Package / Case: 256-BGA
Supplier Device Package: 256-PBGA (17x17)
Alternative Parts (Cross-Reference): VSC8552XKS05;
ECCN: 5A991B1
Fake Threat In the Open Market: 83 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: VSC8552
IC TELECOM INTERFACE 256BGA
IC TELECOM INTERFACE 256BGA
Telecom IC Ethernet 256-PBGA (17x17)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-VSC8552XKS-05 | 1190448-VSC8552XKS-05 | VSC8552XKS-05 | VSC8552XKS-05 | VSC8552XKS-05 |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 1V | Other; 1V | Other; 1V | Other | Other; 1V |
| Data Rate | 10000 to 1.00E6 kbps |