Manufacturer: Microchip Technology
Win Source Part Number: 938855-VSC8541XMV-04
Series: *
Features: Telecom IC
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
IC TELECOM INTERFACE 68QFN Product overview: VSC8541XMV-04 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8541XMV-04 can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 68QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 938855-VSC8541XMV-04 | 702-VSC8541XMV-04 | VSC8541XMV-04 | VSC8541XMV-04 |
| Product Name | Interface - Interface - Telecom - VSC8541XMV-04 | Interface Transceiver IC | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface |