Microchip Technology, Inc. Interface - Interface - Telecom - VSC8541XMV-01 VSC8541XMV-01

Description
Manufacturer: Microchip Technology Win Source Part Number: 938854-VSC8541XMV-01 Operating Temperature Range: 0°C ~ 125°C Features: Telecom IC Ethernet 68-QFN (8x8) Package: 68-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: VSC8541 Categories: Integrated Circuits (ICs) Case / Package: 68-QFN (8x8) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 938854-VSC8541XMV-01 Operating Temperature Range: 0°C ~ 125°C Features: Telecom IC Ethernet 68-QFN (8x8) Package: 68-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: VSC8541 Categories: Integrated Circuits (ICs) Case / Package: 68-QFN (8x8) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - VSC8541XMV-01 - 938854-VSC8541XMV-01 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC8541XMV-01
938854-VSC8541XMV-01
Interface - Interface - Telecom - VSC8541XMV-01 938854-VSC8541XMV-01
Manufacturer: Microchip Technology Win Source Part Number: 938854-VSC8541XMV-01 Operating Temperature Range: 0°C ~ 125°C Features: Telecom IC Ethernet 68-QFN (8x8) Package: 68-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: VSC8541 Categories: Integrated Circuits (ICs) Case / Package: 68-QFN (8x8) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 938854-VSC8541XMV-01
Operating Temperature Range: 0°C ~ 125°C
Features: Telecom IC Ethernet 68-QFN (8x8)
Package: 68-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: VSC8541
Categories: Integrated Circuits (ICs)
Case / Package: 68-QFN (8x8)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface Transceiver IC - 702-VSC8541XMV-01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC8541XMV-01
Interface Transceiver IC 702-VSC8541XMV-01
IC TELECOM INTERFACE 68QFN Product overview: VSC8541XMV-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8541XMV-01 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 68QFN Product overview: VSC8541XMV-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8541XMV-01 can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - VSC8541XMV-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Ethernet 68-QFN (8x8)

Telecom IC Ethernet 68-QFN (8x8)

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - VSC8541XMV-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC8541XMV-01
Integrated Circuits (ICs) - Interface - Telecom VSC8541XMV-01
IC TELECOM INTERFACE 68QFN

IC TELECOM INTERFACE 68QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 938854-VSC8541XMV-01 702-VSC8541XMV-01 VSC8541XMV-01 VSC8541XMV-01
Product Name Interface - Interface - Telecom - VSC8541XMV-01 Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Operating Temperature 0 to 125 C (32 to 257 F) 0 C (32 F) 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 872-BCM20733A3KFB1G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature 0 C (32 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4053D,652 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Specialized - 32P4918A-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Telecom - SI32267-C-FM1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers