Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Telecom VSC8541EV

Description
Win Source Part Number: 1206600-VSC8541EV Category: Integrated Circuits (ICs)>Interface - Telecom Package: Bulk Number of Circuits: 1 Standard Package: 1 Function: Ethernet Interface: GMII, MII, RMII Voltage - Supply: 1.5V, 1.8V, 2.5V, 3.3V Temperature Range - Operating: -40°C ~ 125°C ECCN: 5A991B Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8473.30.1180 Mfr: Microchip Technology Base Product Number: VSC8541
Request a Quote Datasheet
Description
Win Source Part Number: 1206600-VSC8541EV Category: Integrated Circuits (ICs)>Interface - Telecom Package: Bulk Number of Circuits: 1 Standard Package: 1 Function: Ethernet Interface: GMII, MII, RMII Voltage - Supply: 1.5V, 1.8V, 2.5V, 3.3V Temperature Range - Operating: -40°C ~ 125°C ECCN: 5A991B Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8473.30.1180 Mfr: Microchip Technology Base Product Number: VSC8541
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1206600-VSC8541EV - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1206600-VSC8541EV
Integrated Circuits (ICs) - Interface - Telecom 1206600-VSC8541EV
Win Source Part Number: 1206600-VSC8541EV Category: Integrated Circuits (ICs)>Interface - Telecom Package: Bulk Number of Circuits: 1 Standard Package: 1 Function: Ethernet Interface: GMII, MII, RMII Voltage - Supply: 1.5V, 1.8V, 2.5V, 3.3V Temperature Range - Operating: -40°C ~ 125°C ECCN: 5A991B Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8473.30.1180 Mfr: Microchip Technology Base Product Number: VSC8541

Win Source Part Number: 1206600-VSC8541EV
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Bulk
Number of Circuits: 1
Standard Package: 1
Function: Ethernet
Interface: GMII, MII, RMII
Voltage - Supply: 1.5V, 1.8V, 2.5V, 3.3V
Temperature Range - Operating: -40°C ~ 125°C
ECCN: 5A991B
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Base Product Number: VSC8541

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - VSC8541EV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC8541EV
Integrated Circuits (ICs) - Interface - Telecom VSC8541EV
IC TELECOM INTERFACE

IC TELECOM INTERFACE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1206600-VSC8541EV VSC8541EV
Product Name Integrated Circuits (ICs) - Interface - Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4005SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-SMD Module
Pins 32 #
View Details
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502M2A - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
Interface module - 704-2003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - AD7868BQ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details