Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Telecom VSC8540XMV-05

Description
Win Source Part Number: 1337539-VSC8540XMV-0 5 Category: Integrated Circuits (ICs) - Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 260 Function: Ethernet Interface: RMII Mounting Type: Surface Mount Package / Case: 68-VFQFN Exposed Pad Supplier Device Package: 68-QFN (8x8) ECCN: 5A991B Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC8540
Request a Quote Datasheet
Description
Win Source Part Number: 1337539-VSC8540XMV-0 5 Category: Integrated Circuits (ICs) - Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 260 Function: Ethernet Interface: RMII Mounting Type: Surface Mount Package / Case: 68-VFQFN Exposed Pad Supplier Device Package: 68-QFN (8x8) ECCN: 5A991B Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC8540
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1337539-VSC8540XMV-05 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1337539-VSC8540XMV-05
Integrated Circuits (ICs) - Interface - Telecom 1337539-VSC8540XMV-05
Win Source Part Number: 1337539-VSC8540XMV-0 5 Category: Integrated Circuits (ICs) - Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 260 Function: Ethernet Interface: RMII Mounting Type: Surface Mount Package / Case: 68-VFQFN Exposed Pad Supplier Device Package: 68-QFN (8x8) ECCN: 5A991B Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC8540

Win Source Part Number: 1337539-VSC8540XMV-05
Category: Integrated Circuits (ICs) - Interface - Telecom
Package: Tray
Number of Circuits: 1
Standard Package: 260
Function: Ethernet
Interface: RMII
Mounting Type: Surface Mount
Package / Case: 68-VFQFN Exposed Pad
Supplier Device Package: 68-QFN (8x8)
ECCN: 5A991B
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: VSC8540

Buy Now Datasheet
Interface Transceiver IC - 702-VSC8540XMV-05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC8540XMV-05
Interface Transceiver IC 702-VSC8540XMV-05
IC TELECOM INTERFACE 68QFN Product overview: VSC8540XMV-05 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8540XMV-05 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 68QFN Product overview: VSC8540XMV-05 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8540XMV-05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - VSC8540XMV-05 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Ethernet 68-QFN (8x8)

Telecom IC Ethernet 68-QFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - VSC8540XMV-05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC8540XMV-05
Integrated Circuits (ICs) - Interface - Telecom VSC8540XMV-05
IC TELECOM INTERFACE 68QFN

IC TELECOM INTERFACE 68QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1337539-VSC8540XMV-05 702-VSC8540XMV-05 VSC8540XMV-05 VSC8540XMV-05
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Features RoHS RoHS
Data Rate 10000 to 100000 kbps
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74HC4053D,653 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 10V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Power Switch ICs - 1222325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.2 v
Package Type SOT23; Sot-23
View Details
Interface module - 289-426 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details