Manufacturer: Microchip Technology
Win Source Part Number: 851513-VSC8531XMW-02
Features: Telecom IC
Package: Tray
Family Name: VSC8531
Categories: Integrated Circuits (ICs)
ECCN: 5A991B
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
IC TELECOM INTERFACE 48QFN Product overview: VSC8531XMW-02 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8531XMW-02 can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 48QFN
IC TELECOM INTERFACE 48QFN
Telecom IC Ethernet 48-QFN (6x6)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 851513-VSC8531XMW-02 | 702-VSC8531XMW-02 | VSC8531XMW-02 | VSC8531XMW-02 | VSC8531XMW-02 |
| Product Name | Interface - Interface - Telecom - VSC8531XMW-02 | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | |||
| Features | RoHS | RoHS | |||
| Data Rate | 10000 to 1.00E6 kbps | ||||
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) |