IC TELECOM INTERFACE 138QFN Product overview: VSC8514XMK from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8514XMK can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1322334-VSC8514XMK
Category: Integrated Circuits (ICs)>Interface>Tele
Packaging: Tray
Number of Circuits: 2
Standard Package: 152
Mounting: Surface Mount
Function: Signal Conditioner
Voltage - Supply: 2.5V
Supplier Device Package: 138-QFN (12x12)
Temperature Range - Operating: -40°C ~ 110°C
ECCN: 5A991B1
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: VSC8514
RoHS Status: ROHS3 Compliant
IC TELECOM INTERFACE 138QFN
Telecom IC Signal Conditioner 138-QFN (12x12)
IC TELECOM INTERFACE 138QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-VSC8514XMK | 1322334-VSC8514XMK | VSC8514XMK | VSC8514XMK | VSC8514XMK |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface; Signal Conditioner | Sensor Interface | ||
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 2.5V | Other; 2.5V | Other | Other; 2.5V | Other; 2.5V |
| Data Rate | 10000 to 1.00E6 kbps |