Manufacturer: Microchip Technology
Win Source Part Number: 804949-VSC8514XMK-11
Packaging: Tray
Mounting Style: SMD
Supplier Device Package: 138-QFN (12x12)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 152
MSL Level: 3 (168 Hours)
IC TELECOM INTERFACE 138QFN Product overview: VSC8514XMK-11 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8514XMK-11 can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 138QFN
IC TELECOM INTERFACE 138QFN
Telecom IC Ethernet 138-QFN (12x12)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 804949-VSC8514XMK-11 | 702-VSC8514XMK-11 | VSC8514XMK-11 | VSC8514XMK-11 | VSC8514XMK-11 |
| Product Name | Interface - Interface - Telecom - VSC8514XMK-11 | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | |||
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 0.95V ~ 1.05V, 2.38V ~ 2.62V | Other | Other; 0.95V ~ 1.05V, 2.38V ~ 2.62V | Other; 0.95V ~ 1.05V, 2.38V ~ 2.62V | |
| Data Rate | 10000 to 1.00E6 kbps |