Microchip Technology, Inc. Interface Transceiver IC VSC8512XJG-03

Description
IC TELECOM INTERFACE 672HSBGA Product overview: VSC8512XJG-03 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8512XJG-03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 672HSBGA Product overview: VSC8512XJG-03 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8512XJG-03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-VSC8512XJG-03 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC8512XJG-03
Interface Transceiver IC 702-VSC8512XJG-03
IC TELECOM INTERFACE 672HSBGA Product overview: VSC8512XJG-03 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8512XJG-03 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 672HSBGA Product overview: VSC8512XJG-03 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8512XJG-03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - VSC8512XJG-03 - 809827-VSC8512XJG-03 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC8512XJG-03
809827-VSC8512XJG-03
Interface - Interface - Telecom - VSC8512XJG-03 809827-VSC8512XJG-03
Manufacturer: Microchip Technology Win Source Part Number: 809827-VSC8512XJG-03 Packaging: Tray Mounting Style: SMD Number of Circuits: 1 Function: Ethernet Supplier Device Package: 672-HSBGA (27x27) Manufacturer Package: 672-BGA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 4 (72 Hours) Supply Voltage (V): 1V

Manufacturer: Microchip Technology
Win Source Part Number: 809827-VSC8512XJG-03
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 1
Function: Ethernet
Supplier Device Package: 672-HSBGA (27x27)
Manufacturer Package: 672-BGA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 4 (72 Hours)
Supply Voltage (V): 1V

Buy Now
IC TELECOM INTERFACE 672HSBGA

IC TELECOM INTERFACE 672HSBGA

Supplier's Site Datasheet
Telecom - VSC8512XJG-03 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Ethernet 672-HSBGA (27x27)

Telecom IC Ethernet 672-HSBGA (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - VSC8512XJG-03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC8512XJG-03
Integrated Circuits (ICs) - Interface - Telecom VSC8512XJG-03
IC TELECOM INTERFACE 672HSBGA

IC TELECOM INTERFACE 672HSBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-VSC8512XJG-03 809827-VSC8512XJG-03 VSC8512XJG-03 VSC8512XJG-03 VSC8512XJG-03
Product Name Interface Transceiver IC Interface - Interface - Telecom - VSC8512XJG-03 Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 1V Other; 1V Other; 1V Other; 1V Other
Data Rate 10000 to 1.00E6 kbps
Unlock Full Specs
to access all available technical data