Microchip Technology, Inc. Interface - Interface - Telecom - VSC8504XKS-05 VSC8504XKS-05

Description
Manufacturer: Microchip Technology Win Source Part Number: 813492-VSC8504XKS-05 Packaging: Tray Mounting Style: SMD Number of Circuits: 1 Function: Ethernet Supplier Device Package: 256-PBGA (17x17) Manufacturer Package: 256-BGA Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 4 (72 Hours) Supply Voltage (V): 1V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 813492-VSC8504XKS-05 Packaging: Tray Mounting Style: SMD Number of Circuits: 1 Function: Ethernet Supplier Device Package: 256-PBGA (17x17) Manufacturer Package: 256-BGA Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 4 (72 Hours) Supply Voltage (V): 1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - VSC8504XKS-05 - 813492-VSC8504XKS-05 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC8504XKS-05
813492-VSC8504XKS-05
Interface - Interface - Telecom - VSC8504XKS-05 813492-VSC8504XKS-05
Manufacturer: Microchip Technology Win Source Part Number: 813492-VSC8504XKS-05 Packaging: Tray Mounting Style: SMD Number of Circuits: 1 Function: Ethernet Supplier Device Package: 256-PBGA (17x17) Manufacturer Package: 256-BGA Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 4 (72 Hours) Supply Voltage (V): 1V

Manufacturer: Microchip Technology
Win Source Part Number: 813492-VSC8504XKS-05
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 1
Function: Ethernet
Supplier Device Package: 256-PBGA (17x17)
Manufacturer Package: 256-BGA
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 4 (72 Hours)
Supply Voltage (V): 1V

Buy Now
Interface Transceiver IC - 702-VSC8504XKS-05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC8504XKS-05
Interface Transceiver IC 702-VSC8504XKS-05
IC TELECOM INTERFACE 256BGA Product overview: VSC8504XKS-05 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8504XKS-05 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 256BGA Product overview: VSC8504XKS-05 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8504XKS-05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - VSC8504XKS-05 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Ethernet 256-PBGA (17x17)

Telecom IC Ethernet 256-PBGA (17x17)

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - VSC8504XKS-05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC8504XKS-05
Integrated Circuits (ICs) - Interface - Telecom VSC8504XKS-05
IC TELECOM INTERFACE 256BGA

IC TELECOM INTERFACE 256BGA

Supplier's Site
IC TELECOM INTERFACE 256BGA

IC TELECOM INTERFACE 256BGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 813492-VSC8504XKS-05 702-VSC8504XKS-05 VSC8504XKS-05 VSC8504XKS-05 VSC8504XKS-05
Product Name Interface - Interface - Telecom - VSC8504XKS-05 Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom Telecom
Supply Voltage Other; 1V Other; 1V Other; 1V Other Other; 1V
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897567 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
 - 74ALVCH16374DGG:11 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT362
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260780-SI32192-A-FM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers