IC TELECOM INTERFACE 135QFN Product overview: VSC8502XML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8502XML can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 811893-VSC8502XML
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 1
Function: Ethernet
Interface: Ethernet
Supplier Device Package: 135-QFN (12x12)
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 152
MSL Level: 4 (72 Hours)
Supply Voltage (V): 3.3V
Telecom IC Ethernet 135-QFN (12x12)
IC TELECOM INTERFACE 135QFN
IC TELECOM INTERFACE 135QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-VSC8502XML | 811893-VSC8502XML | VSC8502XML | VSC8502XML | VSC8502XML |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - VSC8502XML | Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 3.3V | Other; 3.3V | Other; 3.3V | Other | Other; 3.3V |
| Data Rate | 10000 to 1.00E6 kbps |