Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Telecom VSC8501XML

Description
Win Source Part Number: 964820-VSC8501XML Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 152 Mounting: SMD (SMT) Function: Ethernet Interface: Ethernet Voltage - Supply: 3.3V Supplier Device Package: 135-QFN (12x12) ECCN: 5A991B1 Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC8501
Request a Quote Datasheet
Description
Win Source Part Number: 964820-VSC8501XML Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 152 Mounting: SMD (SMT) Function: Ethernet Interface: Ethernet Voltage - Supply: 3.3V Supplier Device Package: 135-QFN (12x12) ECCN: 5A991B1 Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC8501
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 964820-VSC8501XML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
964820-VSC8501XML
Integrated Circuits (ICs) - Interface - Telecom 964820-VSC8501XML
Win Source Part Number: 964820-VSC8501XML Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 152 Mounting: SMD (SMT) Function: Ethernet Interface: Ethernet Voltage - Supply: 3.3V Supplier Device Package: 135-QFN (12x12) ECCN: 5A991B1 Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC8501

Win Source Part Number: 964820-VSC8501XML
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Number of Circuits: 1
Standard Package: 152
Mounting: SMD (SMT)
Function: Ethernet
Interface: Ethernet
Voltage - Supply: 3.3V
Supplier Device Package: 135-QFN (12x12)
ECCN: 5A991B1
Fake Threat In the Open Market: 53 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: VSC8501

Buy Now Datasheet
Interface Transceiver IC - 702-VSC8501XML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC8501XML
Interface Transceiver IC 702-VSC8501XML
IC TELECOM INTERFACE 135QFN Product overview: VSC8501XML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8501XML can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 135QFN Product overview: VSC8501XML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8501XML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - VSC8501XML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
VSC8501XML
Telecom VSC8501XML
Telecom IC Ethernet 135-QFN (12x12)

Telecom IC Ethernet 135-QFN (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - VSC8501XML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC8501XML
Integrated Circuits (ICs) - Interface - Telecom VSC8501XML
IC TELECOM INTERFACE 135QFN

IC TELECOM INTERFACE 135QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 964820-VSC8501XML 702-VSC8501XML VSC8501XML VSC8501XML
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 3.3V Other; 3.3V Other; 3.3V Other
Features RoHS RoHS
Data Rate 10000 to 1.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1904905 - RS Components, Ltd.
Specs
Technology LVDS; LVPECL
Device Type Translator & repeater
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4316PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details