Microchip Technology, Inc. Interface Transceiver IC VSC8501XML-03

Description
IC TELECOM INTERFACE 135QFN Product overview: VSC8501XML-03 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8501XML-03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 135QFN Product overview: VSC8501XML-03 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8501XML-03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-VSC8501XML-03 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC8501XML-03
Interface Transceiver IC 702-VSC8501XML-03
IC TELECOM INTERFACE 135QFN Product overview: VSC8501XML-03 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8501XML-03 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 135QFN Product overview: VSC8501XML-03 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8501XML-03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - 1322035-VSC8501XML-03 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1322035-VSC8501XML-03
Integrated Circuits (ICs) - Interface - Telecom 1322035-VSC8501XML-03
Manufacturer: Microchip Technology Win Source Part Number: 1322035-VSC8501XML-0 3 Category: Integrated Circuits (ICs)>Interface>Tele com Packaging: Tray Number of Circuits: 1 Standard Package: 152 Mounting: Surface Mount Function: Ethernet Interface: Ethernet Voltage - Supply: 3.3V Supplier Device Package: 135-QFN (12x12) ECCN: 5A991B1 Fake Threat In the Open Market: 65 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: VSC8501 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322035-VSC8501XML-03
Category: Integrated Circuits (ICs)>Interface>Telecom
Packaging: Tray
Number of Circuits: 1
Standard Package: 152
Mounting: Surface Mount
Function: Ethernet
Interface: Ethernet
Voltage - Supply: 3.3V
Supplier Device Package: 135-QFN (12x12)
ECCN: 5A991B1
Fake Threat In the Open Market: 65
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: VSC8501
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Telecom - VSC8501XML-03 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Ethernet 135-QFN (12x12)

Telecom IC Ethernet 135-QFN (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - VSC8501XML-03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC8501XML-03
Integrated Circuits (ICs) - Interface - Telecom VSC8501XML-03
IC TELECOM INTERFACE 135QFN

IC TELECOM INTERFACE 135QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-VSC8501XML-03 1322035-VSC8501XML-03 VSC8501XML-03 VSC8501XML-03
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 3.3V Other; 3.3V Other; 3.3V Other
Data Rate 10000 to 1.00E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS54040LBEXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TDFN; PowerTDFN24
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
CY54FCT646T Octal Registered Bus Transceivers with 3-State Outputs - 5962-9222301M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 702-Si3066-B-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube
View Details