The VSC8492YJD-13 from Quarktwin Technology Ltd. is a dual-channel universal 10G PHY device designed for telecom applications. It supports a range of protocols including 10 GbE, 8G/10G Fibre Channel, OC-192/STM-64, and OTU2, making it suitable for Carrier Ethernet switches, routers, and DWDM systems. The device features flexible XAUI/SFI-4.2/TFI-5 to XFI transceiver capabilities and includes optional OTN wrapper functionality with G.709 FEC. This product is characterized by its bidirectional, independent channel architecture, which allows it to operate in both transponder and regenerator modes. It supports performance monitoring and maintenance features as defined by the ITU-T G.709 standard. The VSC8492YJD-13 includes two 10 Gbps dual-mode bidirectional UPI client interfaces and two 10 Gbps bidirectional serial interfaces for direct connection to XFP or SFP+ optical modules. With a compact 484-pin FCBGA package measuring 23 mm x 23 mm, the device typically dissipates as low as 2.5 W per channel. It is designed for high-volume applications, providing a cost-effective solution for multiport client and network interfaces on telecom transport line cards, transponders, and muxponders.
IC TELECOM INTERFACE DUAL/QUAD Product overview: VSC8492YJD-13 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Quad, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8492YJD-13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1019721-VSC8492YJD-1
Category: Integrated Circuits (ICs)>Interface - Telecom
Series: *
Package: Tray
Standard Package: 60
ECCN: 5A991B1
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete
IC TELECOM INTERFACE DUAL/QUAD
Telecom IC Ethernet 484-FCBGA (23x23)
IC TELECOM INTERFACE DUAL/QUAD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-VSC8492YJD-13 | 1019721-VSC8492YJD-13 | VSC8492YJD-13 | VSC8492YJD-13 | VSC8492YJD-13 |
| Product Name | Dual Quad Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface |