IC TELECOM INTERFACE 196FCBGA Product overview: VSC8490YJU-14 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8490YJU-14 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 902996-VSC8490YJU-14
Features: Telecom IC Ethernet 196-FCBGA (15x15)
Package: Tray
Package: 196-LBGA, FCBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 196-FCBGA (15x15)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 126
MSL Level: 1 (Unlimited)
Telecom IC Ethernet 196-FCBGA (15x15)
IC TELECOM INTERFACE 196FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-VSC8490YJU-14 | 902996-VSC8490YJU-14 | VSC8490YJU-14 | VSC8490YJU-14 |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - VSC8490YJU-14 | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface |