IC TELECOM INTERFACE 196FCBGA Product overview: VSC8489YJU-17 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8489YJU-17 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1353997-VSC8489YJU-1
Category: Integrated Circuits (ICs) - Interface - Telecom
Temperature Range - Operating: -40°C ~ 110°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 4 (72 Hours)
Mfr: Microchip Technology
Package: Tray
Product Status: Active
Package / Case: 196-LBGA, FCBGA
Supplier Device Package: 196-FCBGA (15x15)
Base Product Number: VSC8489
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 5A991B1
Function: Ethernet
Voltage - Supply: 1V, 1.2V
Number of Circuits: 2
Interface: SPI
IC TELECOM INTERFACE 196FCBGA
IC TELECOM INTERFACE 196FCBGA
Telecom IC Ethernet 196-FCBGA (15x15)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-VSC8489YJU-17 | 1353997-VSC8489YJU-17 | VSC8489YJU-17 | VSC8489YJU-17 | VSC8489YJU-17 |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 1V, 1.2V | Other; 1V~ 1.2V | Other; 1V, 1.2V | Other | Other; 1V, 1.2V |
| Data Rate | 1.00E6 to 1.00E7 kbps |