Microchip Technology, Inc. Interface - Interface - Telecom - VSC8488XJU VSC8488XJU

Description
Manufacturer: Microchip Technology Win Source Part Number: 902995-VSC8488XJU Features: Telecom IC Transceiver 196-FCBGA (15x15) Package: Bulk Package: 196-LBGA, FCBGA Mounting: Surface Mount Family Name: VSC8488 Categories: Integrated Circuits (ICs) Case / Package: 196-FCBGA (15x15) ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 902995-VSC8488XJU Features: Telecom IC Transceiver 196-FCBGA (15x15) Package: Bulk Package: 196-LBGA, FCBGA Mounting: Surface Mount Family Name: VSC8488 Categories: Integrated Circuits (ICs) Case / Package: 196-FCBGA (15x15) ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - VSC8488XJU - 902995-VSC8488XJU - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC8488XJU
902995-VSC8488XJU
Interface - Interface - Telecom - VSC8488XJU 902995-VSC8488XJU
Manufacturer: Microchip Technology Win Source Part Number: 902995-VSC8488XJU Features: Telecom IC Transceiver 196-FCBGA (15x15) Package: Bulk Package: 196-LBGA, FCBGA Mounting: Surface Mount Family Name: VSC8488 Categories: Integrated Circuits (ICs) Case / Package: 196-FCBGA (15x15) ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 902995-VSC8488XJU
Features: Telecom IC Transceiver 196-FCBGA (15x15)
Package: Bulk
Package: 196-LBGA, FCBGA
Mounting: Surface Mount
Family Name: VSC8488
Categories: Integrated Circuits (ICs)
Case / Package: 196-FCBGA (15x15)
ECCN: 5A991B
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface Transceiver IC - 702-VSC8488XJU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC8488XJU
Interface Transceiver IC 702-VSC8488XJU
IC TELECOM INTERFACE Product overview: VSC8488XJU from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8488XJU can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE Product overview: VSC8488XJU from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8488XJU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - VSC8488XJU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
VSC8488XJU
Telecom VSC8488XJU
Telecom IC Transceiver 196-FCBGA (15x15)

Telecom IC Transceiver 196-FCBGA (15x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - VSC8488XJU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC8488XJU
Integrated Circuits (ICs) - Interface - Telecom VSC8488XJU
IC TELECOM INTERFACE

IC TELECOM INTERFACE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 902995-VSC8488XJU 702-VSC8488XJU VSC8488XJU VSC8488XJU
Product Name Interface - Interface - Telecom - VSC8488XJU Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CY7C63803-LQXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC2G66DP-Q100/AH - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; TSSOP
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260857-SI32179-B-FM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
View Details
4 suppliers