Microchip Technology, Inc. Interface Transceiver IC VSC8487YJU-15

Description
IC TELECOM INTERFACE Product overview: VSC8487YJU-15 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8487YJU-15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE Product overview: VSC8487YJU-15 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8487YJU-15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-VSC8487YJU-15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC8487YJU-15
Interface Transceiver IC 702-VSC8487YJU-15
IC TELECOM INTERFACE Product overview: VSC8487YJU-15 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8487YJU-15 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE Product overview: VSC8487YJU-15 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8487YJU-15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - VSC8487YJU-15 - 902994-VSC8487YJU-15 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC8487YJU-15
902994-VSC8487YJU-15
Interface - Interface - Telecom - VSC8487YJU-15 902994-VSC8487YJU-15
Manufacturer: Microchip Technology Win Source Part Number: 902994-VSC8487YJU-15 Series: * Features: Telecom IC Package: Tray Part Status: Not For New Designs Family Name: VSC8487 Categories: Integrated Circuits (ICs) ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 902994-VSC8487YJU-15
Series: *
Features: Telecom IC
Package: Tray
Part Status: Not For New Designs
Family Name: VSC8487
Categories: Integrated Circuits (ICs)
ECCN: 5A991B
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 126
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - VSC8487YJU-15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC8487YJU-15
Integrated Circuits (ICs) - Interface - Telecom VSC8487YJU-15
IC TELECOM INTERFACE

IC TELECOM INTERFACE

Supplier's Site
Telecom - VSC8487YJU-15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-VSC8487YJU-15 902994-VSC8487YJU-15 VSC8487YJU-15 VSC8487YJU-15
Product Name Interface Transceiver IC Interface - Interface - Telecom - VSC8487YJU-15 Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-PBL38620/2QNA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5V
View Details
4 suppliers
 - 74AHC125D,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details
Interface Transceiver IC - 722-SI2434-C-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers