Microchip Technology, Inc. Interface Transceiver IC VSC8479YYY

Description
IC TELECOM INTERFACE 244FCBGA Product overview: VSC8479YYY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8479YYY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 244FCBGA Product overview: VSC8479YYY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8479YYY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-VSC8479YYY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC8479YYY
Interface Transceiver IC 702-VSC8479YYY
IC TELECOM INTERFACE 244FCBGA Product overview: VSC8479YYY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8479YYY can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 244FCBGA Product overview: VSC8479YYY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8479YYY can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - VSC8479YYY - 757971-VSC8479YYY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC8479YYY
757971-VSC8479YYY
Interface - Interface - Telecom - VSC8479YYY 757971-VSC8479YYY
Manufacturer: Microchip Technology Win Source Part Number: 757971-VSC8479YYY Packaging: Tray Mounting Style: SMD Function: Transceiver Interface: I2C, SPI Categories: Integrated Circuits Supplier Device Package: 244-FCBGA (17x17) Temperature Range - Operating: -5°C ~ 90°C Manufacturer Package: 244-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V

Manufacturer: Microchip Technology
Win Source Part Number: 757971-VSC8479YYY
Packaging: Tray
Mounting Style: SMD
Function: Transceiver
Interface: I2C, SPI
Categories: Integrated Circuits
Supplier Device Package: 244-FCBGA (17x17)
Temperature Range - Operating: -5°C ~ 90°C
Manufacturer Package: 244-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V

Buy Now
Telecom - VSC8479YYY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
VSC8479YYY
Telecom VSC8479YYY
Telecom IC Transceiver 244-FCBGA (17x17)

Telecom IC Transceiver 244-FCBGA (17x17)

Buy Now
Telecom VSC8479YYY
IC TELECOM INTERFACE 244FCBGA

IC TELECOM INTERFACE 244FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - VSC8479YYY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC8479YYY
Integrated Circuits (ICs) - Interface - Telecom VSC8479YYY
IC TELECOM INTERFACE 244FCBGA

IC TELECOM INTERFACE 244FCBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-VSC8479YYY 757971-VSC8479YYY VSC8479YYY VSC8479YYY VSC8479YYY
Product Name Interface Transceiver IC Interface - Interface - Telecom - VSC8479YYY Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface; Transceiver Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 1.8V Other; 1.8V Other; 1.8V Other; 1.8V Other
Data Rate 1.13E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

UART - 1897772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Irda
Device Type UART
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Sensor and Detector Interfaces - AD9849AKSTRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details