Microchip Technology, Inc. Interface - Interface - Telecom - VSC8479YY VSC8479YY

Description
Manufacturer: Microchip Technology Win Source Part Number: 938849-VSC8479YY Features: Telecom IC 244-FCBGA (17x17) Package: 244-BBGA, FCBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: VSC8479 Categories: Integrated Circuits (ICs) Case / Package: 244-FCBGA (17x17) ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 938849-VSC8479YY Features: Telecom IC 244-FCBGA (17x17) Package: 244-BBGA, FCBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: VSC8479 Categories: Integrated Circuits (ICs) Case / Package: 244-FCBGA (17x17) ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - VSC8479YY - 938849-VSC8479YY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC8479YY
938849-VSC8479YY
Interface - Interface - Telecom - VSC8479YY 938849-VSC8479YY
Manufacturer: Microchip Technology Win Source Part Number: 938849-VSC8479YY Features: Telecom IC 244-FCBGA (17x17) Package: 244-BBGA, FCBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: VSC8479 Categories: Integrated Circuits (ICs) Case / Package: 244-FCBGA (17x17) ECCN: 5A991B Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 938849-VSC8479YY
Features: Telecom IC 244-FCBGA (17x17)
Package: 244-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: VSC8479
Categories: Integrated Circuits (ICs)
Case / Package: 244-FCBGA (17x17)
ECCN: 5A991B
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001

Buy Now
Interface Transceiver IC - 702-VSC8479YY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC8479YY
Interface Transceiver IC 702-VSC8479YY
IC TELECOM INTERFACE 244FCBGA Product overview: VSC8479YY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8479YY can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 244FCBGA Product overview: VSC8479YY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8479YY can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - VSC8479YY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
VSC8479YY
Telecom VSC8479YY
Telecom IC 244-FCBGA (17x17)

Telecom IC 244-FCBGA (17x17)

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - VSC8479YY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC8479YY
Integrated Circuits (ICs) - Interface - Telecom VSC8479YY
IC TELECOM INTERFACE 244FCBGA

IC TELECOM INTERFACE 244FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 938849-VSC8479YY 702-VSC8479YY VSC8479YY VSC8479YY
Product Name Interface - Interface - Telecom - VSC8479YY Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Package Type BGA; 244-FCBGA (17x17) Bulk BGA; FCBGA; 244-BBGA, FCBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

LM195QML Ultra Reliable Power Transistor - 5962-8777801XA - Texas Instruments
Specs
Device Type LM195QML Ultra Reliable Power Transistor
Package Type TO
View Details
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
Package Type SOIC; SOIC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers