Microchip Technology, Inc. Interface - Interface - Telecom - VSC8479YHQ-01 VSC8479YHQ-01

Description
Manufacturer: Microchip Technology Win Source Part Number: 399729-VSC8479YHQ-01 Packaging: Tray Mounting Style: SMD Function: Transceiver Interface: I2C, SPI Categories: Integrated Circuits Supplier Device Package: 195-FCBGA (12x12) Temperature Range - Operating: -5°C ~ 90°C Manufacturer Package: 195-BFBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 168 MSL Level: 4 (72 Hours) Supply Voltage (V): 1.8V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 399729-VSC8479YHQ-01 Packaging: Tray Mounting Style: SMD Function: Transceiver Interface: I2C, SPI Categories: Integrated Circuits Supplier Device Package: 195-FCBGA (12x12) Temperature Range - Operating: -5°C ~ 90°C Manufacturer Package: 195-BFBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 168 MSL Level: 4 (72 Hours) Supply Voltage (V): 1.8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - VSC8479YHQ-01 - 399729-VSC8479YHQ-01 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC8479YHQ-01
399729-VSC8479YHQ-01
Interface - Interface - Telecom - VSC8479YHQ-01 399729-VSC8479YHQ-01
Manufacturer: Microchip Technology Win Source Part Number: 399729-VSC8479YHQ-01 Packaging: Tray Mounting Style: SMD Function: Transceiver Interface: I2C, SPI Categories: Integrated Circuits Supplier Device Package: 195-FCBGA (12x12) Temperature Range - Operating: -5°C ~ 90°C Manufacturer Package: 195-BFBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 168 MSL Level: 4 (72 Hours) Supply Voltage (V): 1.8V

Manufacturer: Microchip Technology
Win Source Part Number: 399729-VSC8479YHQ-01
Packaging: Tray
Mounting Style: SMD
Function: Transceiver
Interface: I2C, SPI
Categories: Integrated Circuits
Supplier Device Package: 195-FCBGA (12x12)
Temperature Range - Operating: -5°C ~ 90°C
Manufacturer Package: 195-BFBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 168
MSL Level: 4 (72 Hours)
Supply Voltage (V): 1.8V

Buy Now
Interface Transceiver IC - 702-VSC8479YHQ-01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC8479YHQ-01
Interface Transceiver IC 702-VSC8479YHQ-01
IC TELECOM INTERFACE 195FCBGA Product overview: VSC8479YHQ-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8479YHQ-01 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 195FCBGA Product overview: VSC8479YHQ-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8479YHQ-01 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - VSC8479YHQ-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC8479YHQ-01
Integrated Circuits (ICs) - Interface - Telecom VSC8479YHQ-01
IC TELECOM INTERFACE 195FCBGA

IC TELECOM INTERFACE 195FCBGA

Supplier's Site
Telecom - VSC8479YHQ-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Transceiver 195-FCBGA (12x12)

Telecom IC Transceiver 195-FCBGA (12x12)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 399729-VSC8479YHQ-01 702-VSC8479YHQ-01 VSC8479YHQ-01 VSC8479YHQ-01
Product Name Interface - Interface - Telecom - VSC8479YHQ-01 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface; Transceiver Transceiver Sensor Interface
Supply Voltage Other; 1.8V Other; 1.8V Other Other; 1.8V
Operating Temperature -5 to 90 C (23 to 194 F) -5 C (23 F) -5 to 90 C (23 to 194 F) -5 to 90 C (23 to 194 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details
Multiprotocol Transceivers - 1901092 - RS Components, Ltd.
Specs
Technology RS232; RS422; RS485; Eia/tia-233, eia/tia-485, rs-232, rs-422, rs-485
Device Type Transceiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers