Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Telecom VSC8257YMR-01

Description
Win Source Part Number: 1118064-VSC8257YMR-0 1 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 4 Standard Package: 90 Mounting: SMD (SMT) Function: Ethernet Interface: SPI Voltage - Supply: 1V, 1.2V Package / Case: 256-BBGA, FCBGA Supplier Device Package: 256-FCBGA (17x17) Alternative Parts (Cross-Reference): VSC8257YMR01; ECCN: 5A991B1 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC8257
Request a Quote Datasheet
Description
Win Source Part Number: 1118064-VSC8257YMR-0 1 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 4 Standard Package: 90 Mounting: SMD (SMT) Function: Ethernet Interface: SPI Voltage - Supply: 1V, 1.2V Package / Case: 256-BBGA, FCBGA Supplier Device Package: 256-FCBGA (17x17) Alternative Parts (Cross-Reference): VSC8257YMR01; ECCN: 5A991B1 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC8257
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1118064-VSC8257YMR-01 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1118064-VSC8257YMR-01
Integrated Circuits (ICs) - Interface - Telecom 1118064-VSC8257YMR-01
Win Source Part Number: 1118064-VSC8257YMR-0 1 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 4 Standard Package: 90 Mounting: SMD (SMT) Function: Ethernet Interface: SPI Voltage - Supply: 1V, 1.2V Package / Case: 256-BBGA, FCBGA Supplier Device Package: 256-FCBGA (17x17) Alternative Parts (Cross-Reference): VSC8257YMR01; ECCN: 5A991B1 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC8257

Win Source Part Number: 1118064-VSC8257YMR-01
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Number of Circuits: 4
Standard Package: 90
Mounting: SMD (SMT)
Function: Ethernet
Interface: SPI
Voltage - Supply: 1V, 1.2V
Package / Case: 256-BBGA, FCBGA
Supplier Device Package: 256-FCBGA (17x17)
Alternative Parts (Cross-Reference): VSC8257YMR01;
ECCN: 5A991B1
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: VSC8257

Buy Now Datasheet
Interface Transceiver IC - 702-VSC8257YMR-01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC8257YMR-01
Interface Transceiver IC 702-VSC8257YMR-01
IC TELECOM INTERFACE 256FCBGA Product overview: VSC8257YMR-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8257YMR-01 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 256FCBGA Product overview: VSC8257YMR-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8257YMR-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - VSC8257YMR-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC8257YMR-01
Integrated Circuits (ICs) - Interface - Telecom VSC8257YMR-01
IC TELECOM INTERFACE 256FCBGA

IC TELECOM INTERFACE 256FCBGA

Supplier's Site
Telecom - VSC8257YMR-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Ethernet 256-FCBGA (17x17)

Telecom IC Ethernet 256-FCBGA (17x17)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1118064-VSC8257YMR-01 702-VSC8257YMR-01 VSC8257YMR-01 VSC8257YMR-01
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 1V~ 1.2V Other; 1V, 1.2V Other Other; 1V, 1.2V
Features RoHS RoHS
Data Rate 1.00E6 to 1.00E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907272P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Triple inverting Schmitt trigger - 74AHC3G14GT,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT833-1 SOT833-1
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI32261-C-FMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers