Microchip Technology, Inc. Interface Transceiver IC VSC8256YMR-01

Description
IC TELECOM INTERFACE 256FCBGA Product overview: VSC8256YMR-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8256YMR-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 256FCBGA Product overview: VSC8256YMR-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8256YMR-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-VSC8256YMR-01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC8256YMR-01
Interface Transceiver IC 702-VSC8256YMR-01
IC TELECOM INTERFACE 256FCBGA Product overview: VSC8256YMR-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8256YMR-01 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 256FCBGA Product overview: VSC8256YMR-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8256YMR-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - 964818-VSC8256YMR-01 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
964818-VSC8256YMR-01
Integrated Circuits (ICs) - Interface - Telecom 964818-VSC8256YMR-01
Win Source Part Number: 964818-VSC8256YMR-01 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 4 Standard Package: 90 Mounting: SMD (SMT) Function: Ethernet Interface: SPI Voltage - Supply: 1V, 1.2V Package / Case: 256-BBGA, FCBGA Supplier Device Package: 256-FCBGA (17x17) Alternative Parts (Cross-Reference): VSC8256YMR-01VSC8256 YMR01; ECCN: 5A991B1 Fake Threat In the Open Market: 61 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC8256

Win Source Part Number: 964818-VSC8256YMR-01
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Number of Circuits: 4
Standard Package: 90
Mounting: SMD (SMT)
Function: Ethernet
Interface: SPI
Voltage - Supply: 1V, 1.2V
Package / Case: 256-BBGA, FCBGA
Supplier Device Package: 256-FCBGA (17x17)
Alternative Parts (Cross-Reference): VSC8256YMR-01VSC8256YMR01;
ECCN: 5A991B1
Fake Threat In the Open Market: 61 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: VSC8256

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - VSC8256YMR-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC8256YMR-01
Integrated Circuits (ICs) - Interface - Telecom VSC8256YMR-01
IC TELECOM INTERFACE 256FCBGA

IC TELECOM INTERFACE 256FCBGA

Supplier's Site
Telecom - VSC8256YMR-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Ethernet 256-FCBGA (17x17)

Telecom IC Ethernet 256-FCBGA (17x17)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-VSC8256YMR-01 964818-VSC8256YMR-01 VSC8256YMR-01 VSC8256YMR-01
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 1V, 1.2V Other; 1V~ 1.2V Other Other; 1V, 1.2V
Data Rate 1.00E6 to 1.00E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface Transceiver IC - 702-SI32178-B-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Interface - CODECs - AD1888JCP - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details