Microchip Technology, Inc. Interface Transceiver IC VSC8254YMR-01

Description
IC TELECOM INTERFACE 256FCBGA Product overview: VSC8254YMR-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8254YMR-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 256FCBGA Product overview: VSC8254YMR-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8254YMR-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-VSC8254YMR-01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC8254YMR-01
Interface Transceiver IC 702-VSC8254YMR-01
IC TELECOM INTERFACE 256FCBGA Product overview: VSC8254YMR-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8254YMR-01 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 256FCBGA Product overview: VSC8254YMR-01 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC8254YMR-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - VSC8254YMR-01 - 938848-VSC8254YMR-01 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - VSC8254YMR-01
938848-VSC8254YMR-01
Interface - Interface - Telecom - VSC8254YMR-01 938848-VSC8254YMR-01
Manufacturer: Microchip Technology Win Source Part Number: 938848-VSC8254YMR-01 Features: Telecom IC Ethernet 256-FCBGA (17x17) Package: Tray Package: 256-BBGA, FCBGA Mounting: Surface Mount Family Name: VSC8254 Categories: Integrated Circuits (ICs) Case / Package: 256-FCBGA (17x17) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 938848-VSC8254YMR-01
Features: Telecom IC Ethernet 256-FCBGA (17x17)
Package: Tray
Package: 256-BBGA, FCBGA
Mounting: Surface Mount
Family Name: VSC8254
Categories: Integrated Circuits (ICs)
Case / Package: 256-FCBGA (17x17)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - VSC8254YMR-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC8254YMR-01
Integrated Circuits (ICs) - Interface - Telecom VSC8254YMR-01
IC TELECOM INTERFACE 256FCBGA

IC TELECOM INTERFACE 256FCBGA

Supplier's Site
Telecom - VSC8254YMR-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Ethernet 256-FCBGA (17x17)

Telecom IC Ethernet 256-FCBGA (17x17)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-VSC8254YMR-01 938848-VSC8254YMR-01 VSC8254YMR-01 VSC8254YMR-01
Product Name Interface Transceiver IC Interface - Interface - Telecom - VSC8254YMR-01 Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 970mV, 1.2V Other Other; 970mV, 1.2V
Data Rate 1.00E6 to 1.00E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Interface Transceiver IC - 722-SI3014-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Package Type Tube
View Details
4 suppliers
Interface - Specialized - 5962-85016013A - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details