160G ENTERPRISE ETHERNET SWITCH Product overview: VSC7556-V/5CC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7556-V/5CC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1356224-VSC7556-V/5C
Category: Integrated Circuits (ICs) - Interface - Telecom
Temperature Range - Operating: 0°C ~ 105°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 4 (72 Hours)
Mfr: Microchip Technology
Series: SparX™-IV
Package: Tray
Product Status: Active
Package / Case: 888-BGA, FCBGA
Supplier Device Package: 888-FCBGA (25x25)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 5A991C
Function: Ethernet Switch
Interface: SPI
160G ENTERPRISE ETHERNET SWITCH
Telecom IC Ethernet Switch 888-FCBGA (25x25)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-VSC7556-V/5CC | 1356224-VSC7556-V/5CC | VSC7556-V/5CC | VSC7556-V/5CC |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |
| Features | RoHS | RoHS | ||
| Operating Temperature | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) |