Microchip Technology, Inc. Interface Transceiver IC VSC7552TSN-V/5CC

Description
128G ENTERPRISE ETHERNET SWITCH Product overview: VSC7552TSN-V/5CC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7552TSN-V/5CC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
128G ENTERPRISE ETHERNET SWITCH Product overview: VSC7552TSN-V/5CC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7552TSN-V/5CC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-VSC7552TSN-V/5CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC7552TSN-V/5CC
Interface Transceiver IC 702-VSC7552TSN-V/5CC
128G ENTERPRISE ETHERNET SWITCH Product overview: VSC7552TSN-V/5CC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7552TSN-V/5CC can be used for catalog matching and distributor lookup.

128G ENTERPRISE ETHERNET SWITCH Product overview: VSC7552TSN-V/5CC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7552TSN-V/5CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - 1118782-VSC7552TSN-V/5CC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1118782-VSC7552TSN-V/5CC
Integrated Circuits (ICs) - Interface - Telecom 1118782-VSC7552TSN-V/5CC
Win Source Part Number: 1118782-VSC7552TSN-V /5CC Category: Integrated Circuits (ICs)>Interface - Telecom Series: VeriTime™ Package: Tray Number of Circuits: 57 Standard Package: 40 Mounting: SMD (SMT) Function: Ethernet Switch Interface: Ethernet Package / Case: 888-BGA, FCBGA Supplier Device Package: 888-FCBGA (25x25) ECCN: 5A991C Fake Threat In the Open Market: 79 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-VSC7552TSN-V/5CC

Win Source Part Number: 1118782-VSC7552TSN-V/5CC
Category: Integrated Circuits (ICs)>Interface - Telecom
Series: VeriTime™
Package: Tray
Number of Circuits: 57
Standard Package: 40
Mounting: SMD (SMT)
Function: Ethernet Switch
Interface: Ethernet
Package / Case: 888-BGA, FCBGA
Supplier Device Package: 888-FCBGA (25x25)
ECCN: 5A991C
Fake Threat In the Open Market: 79 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-VSC7552TSN-V/5CC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - VSC7552TSN-V/5CC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC7552TSN-V/5CC
Integrated Circuits (ICs) - Interface - Telecom VSC7552TSN-V/5CC
128G ENTERPRISE ETHERNET SWITCH

128G ENTERPRISE ETHERNET SWITCH

Supplier's Site
Telecom - VSC7552TSN-V/5CC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Ethernet Switch 888-FCBGA (25x25)

Telecom IC Ethernet Switch 888-FCBGA (25x25)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-VSC7552TSN-V/5CC 1118782-VSC7552TSN-V/5CC VSC7552TSN-V/5CC VSC7552TSN-V/5CC
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface Transceiver IC - 722-SI2493-D-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface - Sensor and Detector Interfaces - AD9943KCP - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details