Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - VSC7513XKS VSC7513XKS

Description
Manufacturer: Microchip Technology Win Source Part Number: 938844-VSC7513XKS Series: Ocelot-8 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Networking Switch IC 8 Channel 256-PBGA (17x17) Package: 256-BGA Package: Tray Mounting: Surface Mount Family Name: VSC7513 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (17x17) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 938844-VSC7513XKS Series: Ocelot-8 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Networking Switch IC 8 Channel 256-PBGA (17x17) Package: 256-BGA Package: Tray Mounting: Surface Mount Family Name: VSC7513 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (17x17) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - VSC7513XKS - 938844-VSC7513XKS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - VSC7513XKS
938844-VSC7513XKS
Interface - Interface - Analog Switches - Special Purpose - VSC7513XKS 938844-VSC7513XKS
Manufacturer: Microchip Technology Win Source Part Number: 938844-VSC7513XKS Series: Ocelot-8 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Networking Switch IC 8 Channel 256-PBGA (17x17) Package: 256-BGA Package: Tray Mounting: Surface Mount Family Name: VSC7513 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (17x17) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 938844-VSC7513XKS
Series: Ocelot-8
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Networking Switch IC 8 Channel 256-PBGA (17x17)
Package: 256-BGA
Package: Tray
Mounting: Surface Mount
Family Name: VSC7513
Categories: Integrated Circuits (ICs)
Case / Package: 256-PBGA (17x17)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - VSC7513XKS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
VSC7513XKS
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose VSC7513XKS
IC SWITCH ETHERNET 8PORT CABGA

IC SWITCH ETHERNET 8PORT CABGA

Supplier's Site
Analog Switches - Special Purpose - VSC7513XKS - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
VSC7513XKS
Analog Switches - Special Purpose VSC7513XKS
IC SWITCH ETHERNET 8PORT CABGA

IC SWITCH ETHERNET 8PORT CABGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 938844-VSC7513XKS VSC7513XKS VSC7513XKS
Product Name Interface - Interface - Analog Switches - Special Purpose - VSC7513XKS Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-UCN5812EPFTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
3 suppliers
20-bit buffer/line driver; non-inverting; 3-state - 74ALVT16827DGG,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Distance and angle measurement - Digital Impulse Interface - 750-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details