Manufacturer: Microchip Technology
Win Source Part Number: 811622-VSC7512XMY
Packaging: Tray
Applications: Networking
Number of Channels: 10
Supplier Device Package: 172-QFN
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 172-QFN Dual Rows, Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 136
MSL Level: 3 (168 Hours)
IC SWITCH ETHERNET 10PORT DRQFN Product overview: VSC7512XMY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7512XMY can be used for catalog matching and distributor lookup.
IC SWITCH ETHERNET 10PORT DRQFN
IC SWITCH ETHERNET 10PORT DRQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 811622-VSC7512XMY | 702-VSC7512XMY | VSC7512XMY | VSC7512XMY |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - VSC7512XMY | Interface Transceiver IC | Analog Switches - Special Purpose | Integrated Circuits (ICs) - Interface - Telecom |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Device Type | Transceiver | Sensor Interface | ||
| Features | RoHS | |||
| Supply Voltage | Other; 1.2V | Other; 1.2V | Other |