IC TELECOM INTERFACE Product overview: VSC7468YIH-02 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7468YIH-02 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Interface Telecom
Series: Jaguar™-2
Package: Tray
Product Status: Active
Function: Ethernet Switch
Interface: 2-Wire Serial, SPI
Voltage - Supply: 0.95V ~ 1.05V
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
IC TELECOM INTERFACE
Telecom IC Ethernet Switch 672-FCBGA (27x27)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-VSC7468YIH-02 | VSC7468YIH-02 | VSC7468YIH-02 | VSC7468YIH-02 | |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) Interface Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 0.95V ~ 1.05V | Other; 0.95V ~ 1.05V | Other | Other; 0.95V ~ 1.05V | Other; 0.95V ~ 1.05V |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |