Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Telecom VSC7449YIH-02

Description
Win Source Part Number: 1355854-VSC7449YIH-0 2 Category: Integrated Circuits (ICs) - Interface - Telecom Fake Threat In the Open Market: 39 pct. MSL Level: 4 (72 Hours) Mfr: Microchip Technology Package: Tray Product Status: Active Package / Case: 672-BBGA, FCBGA Supplier Device Package: 672-FCBGA (27x27) Base Product Number: VSC7449 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A991B1
Request a Quote Datasheet
Description
Win Source Part Number: 1355854-VSC7449YIH-0 2 Category: Integrated Circuits (ICs) - Interface - Telecom Fake Threat In the Open Market: 39 pct. MSL Level: 4 (72 Hours) Mfr: Microchip Technology Package: Tray Product Status: Active Package / Case: 672-BBGA, FCBGA Supplier Device Package: 672-FCBGA (27x27) Base Product Number: VSC7449 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A991B1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1355854-VSC7449YIH-02 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1355854-VSC7449YIH-02
Integrated Circuits (ICs) - Interface - Telecom 1355854-VSC7449YIH-02
Win Source Part Number: 1355854-VSC7449YIH-0 2 Category: Integrated Circuits (ICs) - Interface - Telecom Fake Threat In the Open Market: 39 pct. MSL Level: 4 (72 Hours) Mfr: Microchip Technology Package: Tray Product Status: Active Package / Case: 672-BBGA, FCBGA Supplier Device Package: 672-FCBGA (27x27) Base Product Number: VSC7449 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A991B1

Win Source Part Number: 1355854-VSC7449YIH-02
Category: Integrated Circuits (ICs) - Interface - Telecom
Fake Threat In the Open Market: 39 pct.
MSL Level: 4 (72 Hours)
Mfr: Microchip Technology
Package: Tray
Product Status: Active
Package / Case: 672-BBGA, FCBGA
Supplier Device Package: 672-FCBGA (27x27)
Base Product Number: VSC7449
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 5A991B1

Buy Now Datasheet
Interface Transceiver IC - 702-VSC7449YIH-02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-VSC7449YIH-02
Interface Transceiver IC 702-VSC7449YIH-02
IC TELECOM INTERFACE 672FCBGA Product overview: VSC7449YIH-02 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7449YIH-02 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 672FCBGA Product overview: VSC7449YIH-02 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7449YIH-02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC TELECOM INTERFACE 672FCBGA

IC TELECOM INTERFACE 672FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - VSC7449YIH-02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
VSC7449YIH-02
Integrated Circuits (ICs) - Interface - Telecom VSC7449YIH-02
IC TELECOM INTERFACE 672FCBGA

IC TELECOM INTERFACE 672FCBGA

Supplier's Site
Telecom - VSC7449YIH-02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC 672-FCBGA (27x27)

Telecom IC 672-FCBGA (27x27)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1355854-VSC7449YIH-02 702-VSC7449YIH-02 VSC7449YIH-02 VSC7449YIH-02 VSC7449YIH-02
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 0.95V ~ 1.05V Other; 0.95V ~ 1.05V Other
Data Rate 10000 to 1.00E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32183-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4528SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BMG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details