IC TELECOM INTERFACE 672FCBGA Product overview: VSC7448YIH-02 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-VSC7448YIH-02 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 813074-VSC7448YIH-02
Packaging: Tray
Mounting Style: SMD
Supplier Device Package: 672-FCBGA (27x27)
Manufacturer Package: 672-LBGA
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 4 (72 Hours)
Telecom IC Ethernet Switch 672-FCBGA (27x27)
IC TELECOM INTERFACE 672FCBGA
IC TELECOM INTERFACE 672FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-VSC7448YIH-02 | 813074-VSC7448YIH-02 | VSC7448YIH-02 | VSC7448YIH-02 | VSC7448YIH-02 |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - VSC7448YIH-02 | Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | |||
| Features | RoHS | RoHS | |||
| Data Rate | 10000 to 1.00E7 kbps | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |